EV-ADF4355-3SD1Z Fractional-N PLL by Analog Devices

Status: Production
Series: ADF4355-3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4355-3 allows the implementation of fractional-N orinteger-N phase-locked loop (PLL) frequency synthesizers whenused with an external loop filter and an external referencefrequency. A series of frequency dividers at the output provideoperation from 51.5625 MHz to 6600 MHz.The ADF4355-3 has an integrated VCO with a fundamentaloutput frequency ranging from 3300 MHz to 6600 MHz. Inaddition, the VCO frequency is connected to divide by 1, 2, 4, 8,16, 32, or 64 circuits that allow the user to generate RF outputfrequencies as low as 51.5625 MHz. For

Where to Buy

Prices starting from US$332.23

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$332.23
24
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$333.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$348.50
-
Buy Now
Logo for element14
element14
from US$351.68
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$332.23
-
Buy Now
Logo for Farnell
Farnell
from US$350.65
-
Buy Now

Features

RF output frequency range: 51.5625 MHz to 6600 MHz
Fractional-N synthesizer and integer-N synthesizer
High resolution 38-bit modulus
Low phase noise, voltage controlled oscillator (VCO)
Programmable divide by 1, 2, 4, 8, 16, 32, or 64 output
All power supplies: 3.3 V
Logic compatibility: 1.8 V
Programmable dual modulus prescaler of 4/5 or 8/9
Programmable output power level
RF output mute function
3-wire serial interface
Analog and digital lock detect

Alternative Descriptions

Evaluation Board | Analog Devices
Eval Board, Pll Frequency Synthesizer | Newark Electronics
EVAL BOARD, PLL FREQUENCY SYNTHESIZER | element14
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV-ADF4355-3SD1Z?

Additional datasheets, footprints and schematics for EV-ADF4355-3SD1Z are listed on our Part Details page. You can also find images and similar parts to EV-ADF4355-3SD1Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV-ADF4355-3SD1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADF4355-3SD1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV-ADF4355-3SD1Z fall under?

The EV-ADF4355-3SD1Z is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to EV-ADF4355-3SD1Z when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADF4355-3SD1Z you can contact the distributor directly for product support, shipping queries etc.

Is the EV-ADF4355-3SD1Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV-ADF4355-3SD1Z have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for EV-ADF4355-3SD1Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV-ADF4355-3SD1Z often in real-time on the comparison pages.

What if I can't find stock of EV-ADF4355-3SD1Z?

You can fill out our help required form which you can use to request a quote for EV-ADF4355-3SD1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay