Status: | Unknown |
---|---|
Series: | EV2 Series |
RoHS: | Unknown |
Product Range | EV2 Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Receptacle |
Pitch Spacing | - |
Contact Termination Type | Screw |
No. of Rows | - |
Connector Mounting | Panel Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector, Rcpt, 1Pos, Screw, Panel | Newark Electronics |
Rectangular Connector, EV2, 1 Contacts, Receptacle, Screw | Avnet America |
Heavy Duty Power Connectors | Sager |
CONNECTOR, RCPT, 1POS, SCREW, PANEL | Farnell |
Where can I find additional details, specifications and documents for a EV2-30R-1SB?
Additional datasheets, footprints and schematics for EV2-30R-1SB are listed on our Part Details page. You can also find images and similar parts to EV2-30R-1SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV2-30R-1SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV2-30R-1SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV2-30R-1SB fall under?
The EV2-30R-1SB is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to EV2-30R-1SB when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV2-30R-1SB you can contact the distributor directly for product support, shipping queries etc.
Is the EV2-30R-1SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV2-30R-1SB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for EV2-30R-1SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV2-30R-1SB often in real-time on the comparison pages.
What if I can't find stock of EV2-30R-1SB?
You can fill out our help required form which you can use to request a quote for EV2-30R-1SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.