Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Monolithic Power Systems |
---|---|
Silicon Core Number | MP2018GZD-33 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Linear Regulator |
RoHS Compliant | Yes |
Eval Board, Linear Regulator, 0.5A, 3.3V | Newark Electronics |
Evaluation Board, MP2018GZD-33, Power Management - Linear Voltage Regulator | Avnet America |
Evaluation Board for MP2018 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a EV2018-ZD-33-00A?
Additional datasheets, footprints and schematics for EV2018-ZD-33-00A are listed on our Part Details page. You can also find images and similar parts to EV2018-ZD-33-00A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV2018-ZD-33-00A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV2018-ZD-33-00A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV2018-ZD-33-00A fall under?
The EV2018-ZD-33-00A is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Linear Voltage Regulator.
Can I view similar or alternative parts?
You can view similar parts to EV2018-ZD-33-00A when available in the Power Management Development Kits - Linear Voltage Regulator range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV2018-ZD-33-00A you can contact the distributor directly for product support, shipping queries etc.
Is the EV2018-ZD-33-00A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EV2018-ZD-33-00A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Symmetry Electronics and Farnell have stock available or on a lead time for EV2018-ZD-33-00A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV2018-ZD-33-00A often in real-time on the comparison pages.
What if I can't find stock of EV2018-ZD-33-00A?
You can fill out our help required form which you can use to request a quote for EV2018-ZD-33-00A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.