Status: | Last Time Buy |
---|---|
Series: | HMC8500LP5DE |
RoHS: | Not Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
High small signal gain: 16.0 dB |
High PAE: 55% typical |
Instantaneous bandwidth: 0.01 GHz to 2.8 GHz |
Supply voltage: VDD = 28 V at 100 mA |
Internal prematching |
Simple and compact external tuning for optimal performance |
32-lead, 5 mm × 5 mm, LFCSP package |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a EV1HMC8500LP5D?
Additional datasheets, footprints and schematics for EV1HMC8500LP5D are listed on our Part Details page. You can also find images and similar parts to EV1HMC8500LP5D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV1HMC8500LP5D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC8500LP5D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV1HMC8500LP5D fall under?
The EV1HMC8500LP5D is listed under Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to EV1HMC8500LP5D when available in the Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC8500LP5D you can contact the distributor directly for product support, shipping queries etc.
Is the EV1HMC8500LP5D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV1HMC8500LP5D have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for EV1HMC8500LP5D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV1HMC8500LP5D often in real-time on the comparison pages.
What if I can't find stock of EV1HMC8500LP5D?
You can fill out our help required form which you can use to request a quote for EV1HMC8500LP5D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.