EV1HMC7912LP5 I/Q Upconverters/Transmitters by Analog Devices

Status: Production
Series: HMC7912
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC7912 is a compact, gallium arsenide (GaAs), pseudomorphic(pHEMT), monolithic microwave integrated circuit(MMIC) upconverter in a RoHS compliant, low stress, injectionmolded plastic LFCSP package that operates from 21 GHz to24 GHz. This device provides a small signal conversion gain of15 dB with 22 dBc of sideband rejection. The HMC7912 uses avariable gain amplifier preceded by an in-phase/quadrature (I/Q)mixer that is driven by an active 2× LO multiplier. IF1 and IF2mixer inputs are provided, and an external 90° hybrid is needed toselect the required sideband. The I/Q mixer topology reducesthe need for filtering of the unwanted sideband. The HMC7912is a much smaller alternative to hybrid style single sideband (SSB)upconverter assemblies, and it eliminates the need for wirebonding by allowing the use of surface-mount manufacturingtechniques.

Where to Buy

Prices starting from US$330.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$344.14
100
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$330.37
-
Buy Now

Features

Conversion gain: 15 dB typical
Sideband rejection: 22 dBc typical
Input power for 1 dB compression (P1dB): 4 dBm typical
Output third-order intercept (OIP3): 33 dBm typical
2× local oscillator (LO) leakage at RFOUT: 5 dBm typical
2× LO leakage at the intermediate frequency (IF) input: −35 dBm typical
RF return loss: 15 dB typical
LO return loss: 15 dB typical
32-lead, 5 mm × 5 mm LFCSP package

Alternative Descriptions

EVALUATION PCB ASSEMBLY | Analog Devices
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC7912LP5?

Additional datasheets, footprints and schematics for EV1HMC7912LP5 are listed on our Part Details page. You can also find images and similar parts to EV1HMC7912LP5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC7912LP5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC7912LP5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC7912LP5 fall under?

The EV1HMC7912LP5 is listed under I/Q Upconverters/Transmitters.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC7912LP5 when available in the I/Q Upconverters/Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC7912LP5 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC7912LP5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC7912LP5 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV1HMC7912LP5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC7912LP5 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC7912LP5?

You can fill out our help required form which you can use to request a quote for EV1HMC7912LP5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay