EV1HMC7911LP5 I/Q Upconverters/Transmitters by Analog Devices

Status: Production
Series: HMC7911
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC7911 is a compact gallium arsenide (GaAs), pseudomorphic(pHEMT), monolithic microwave integrated circuit(MMIC) upconverter in a RoHS compliant, low stress, injectionmolded plastic LFCSP package that operates from 17 GHz to20 GHz. This device provides a small signal conversion gain of18 dB with 30 dBc of sideband rejection. The HMC7911 uses avariable gain amplifier preceded by an in-phase/quadrature (I/Q)mixer that is driven by an active 2× local oscillator (LO) multiplier.IF1 and IF2 mixer inputs are provided, and an external 90° hybridis needed to select the required sideband. The I/Q mixer topologyreduces the need for filtering of the unwanted sideband. TheHMC7911 is a much smaller alternative to hybrid style singlesideband (SSB) upconverter assemblies, and it eliminates theneed for wire bonding by allowing the use of surface-mountmanufacturing techniques.

Where to Buy

Prices starting from US$316.01

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$329.18
13
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$316.01
-
Buy Now

Features

Conversion gain: 18 dB typical
Sideband rejection: 30 dBc typical
Input power for 1 dB compression (P1dB): 2 dBm typical
Output third-order intercept (OIP3): 33 dBm typical
2× local oscillator (LO) leakage at RFOUT: 10 dBm typical
2× LO leakage at the IF input: −25 dBm typical
RF return loss: 13 dB typical
LO return loss: 10 dB typical
32-lead, 5 mm × 5 mm LFCSP package

Alternative Descriptions

EVALUATION PCB ASSEMBLY | Analog Devices
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC7911LP5?

Additional datasheets, footprints and schematics for EV1HMC7911LP5 are listed on our Part Details page. You can also find images and similar parts to EV1HMC7911LP5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC7911LP5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC7911LP5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC7911LP5 fall under?

The EV1HMC7911LP5 is listed under I/Q Upconverters/Transmitters.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC7911LP5 when available in the I/Q Upconverters/Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC7911LP5 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC7911LP5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC7911LP5 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV1HMC7911LP5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC7911LP5 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC7911LP5?

You can fill out our help required form which you can use to request a quote for EV1HMC7911LP5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay