EV1HMC618ALP3 Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC618A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC618ALP3E is a GaAs pHEMT MMIC Low Noise Amplifier that is ideal for Cellular/3G and LTE/WiMAX/4G basestation front-end receivers operating between 1.2 - 2.2 GHz. The amplifier has been optimized to provide 0.75 dB noise figure, 19 dB gain and +36 dBm output IP3 from a single supply of +5V. Input and output return losses are excellent and the LNA requires minimal external matching and bias decoupling components. The HMC618ALP3E shares the same package and pinout with the HMC617LP3E 0.55 - 1.2 GHz LNA. The HMC618ALP3E can be biased with +3V to +5V and features an externally adjustable supply current which allows the designer to tailor the linearity performance of the LNA for each application. The HMC618ALP3E offers improved noise figure versus the previously released HMC375LP3(E) and the HMC382LP3(E).

Where to Buy

Prices starting from US$314.78

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$314.78
27
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$314.78
-
Buy Now

Features

Noise Figure: 0.75 dB
Gain: 19 dB
OIP3: 36 dBm
Single Supply: +3V to +5V
50 Ohm Matched Input/Output
16 Lead 3x3mm SMT Package: 9 mm²

Alternative Descriptions

EVALUATION PCB ASSEMBLY | Analog Devices
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC618ALP3?

Additional datasheets, footprints and schematics for EV1HMC618ALP3 are listed on our Part Details page. You can also find images and similar parts to EV1HMC618ALP3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC618ALP3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC618ALP3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC618ALP3 fall under?

The EV1HMC618ALP3 is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC618ALP3 when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC618ALP3 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC618ALP3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC618ALP3 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV1HMC618ALP3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC618ALP3 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC618ALP3?

You can fill out our help required form which you can use to request a quote for EV1HMC618ALP3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay