EV1HMC539ALP3 Digital Step Attenuators by Analog Devices

Status: Production
Series: HMC539A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC539ALP3/539ALP3E is a broadband5-bit GaAs IC digital attenuator in a low cost leadless surface mount package. This single positive control line per bit digital attenuator utilizes an offchip AC ground capacitor for near DC operation,making it suitable for a wide variety of RF and IF

Where to Buy

Prices starting from US$131.57

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$137.05
32
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$131.57
-
Buy Now

Features

0.25 dB LSB steps to 7.75 dB
± 0.05 dB typical step error
Low insertion loss: 0.7 dB
High IP3: +62 dBm
Single control line per bit
TTL/CMOS compatible control
Single +3V to +5V supply
3x3 mm SMT package

Alternative Descriptions

EVALUATION PCB ASSEMBLY | Analog Devices
ATTENUATOR - EVALUATION BOARDS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC539ALP3?

Additional datasheets, footprints and schematics for EV1HMC539ALP3 are listed on our Part Details page. You can also find images and similar parts to EV1HMC539ALP3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC539ALP3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC539ALP3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC539ALP3 fall under?

The EV1HMC539ALP3 is listed under Digital Step Attenuators.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC539ALP3 when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC539ALP3 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC539ALP3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC539ALP3 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV1HMC539ALP3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC539ALP3 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC539ALP3?

You can fill out our help required form which you can use to request a quote for EV1HMC539ALP3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay