EV1HMC245AQS16 SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC245A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC245AQS16E is a low cost non-reflective SP3T switches in 16-lead QSOP surface mount packages. Covering DC to 3.5 GHz, the switch offers 30 to 40 dB isolation and a low insertion loss of 0.7 dB. A 2:3 TTL/CMOS compatible decoder is integrated on the switch requiring only 2 control lines and a single +5V bias to select each path, replacing 6 control lines normally required by GaAs SP3T switches.

Where to Buy

Prices starting from US$127.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$132.48
32
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$127.00
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$127.17
-
Buy Now

Features

Low Insertion Loss: 0.7 dB @ 2.0 GHz
Non-Reflective Design
Integrated 2:3 TTL Decoder
“All Off” Isolation State
Single Positive Suppy: Vdd = +5V
16 Lead QSOP SMT Package

Alternative Descriptions

EVALUATION PCB ASSEMBLY | Analog Devices
SWITCH EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC245AQS16?

Additional datasheets, footprints and schematics for EV1HMC245AQS16 are listed on our Part Details page. You can also find images and similar parts to EV1HMC245AQS16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC245AQS16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC245AQS16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC245AQS16 fall under?

The EV1HMC245AQS16 is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC245AQS16 when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC245AQS16 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC245AQS16 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC245AQS16 have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EV1HMC245AQS16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC245AQS16 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC245AQS16?

You can fill out our help required form which you can use to request a quote for EV1HMC245AQS16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay