Status: | Unknown |
---|---|
Series: | 704 Series |
RoHS: | Compliant |
Lamp Base Type | Screw |
---|---|
Current Rating | 10A |
Lens Shape | Square |
Product Range | 704 Series |
Actuator / Cap Colour | White |
Collar Shape | Square |
Contact Current Max | 10A |
RoHS Compliant | Yes |
Indicator, White | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators | Sager |
Where can I find additional details, specifications and documents for a EUS-704.200.7X?
Additional datasheets, footprints and schematics for EUS-704.200.7X are listed on our Part Details page. You can also find images and similar parts to EUS-704.200.7X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EUS-704.200.7X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EUS-704.200.7X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EUS-704.200.7X fall under?
The EUS-704.200.7X is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to EUS-704.200.7X when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EUS-704.200.7X you can contact the distributor directly for product support, shipping queries etc.
Is the EUS-704.200.7X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EUS-704.200.7X have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for EUS-704.200.7X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EUS-704.200.7X often in real-time on the comparison pages.
What if I can't find stock of EUS-704.200.7X?
You can fill out our help required form which you can use to request a quote for EUS-704.200.7X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.