Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.32
|
No stock
|
Buy Now |
Tag Type | RFID |
---|---|
Frequency | 868MHz |
Memory Size | 240bit |
Product Range | - |
Accessory Type | Eureka UHF RFID Tag |
Development Tool Type | RFID Tag |
Kit Features | EPC Memory 240 bit + 512 bit Extended Memory Operating Frequency of 865MHz to 965MHz |
Type | RFID Tag |
RFID TAG, G2XM, UHF, 868MHZ, 512BIT | Farnell |
Where can I find additional details, specifications and documents for a EURUHFT4928?
Additional datasheets, footprints and schematics for EURUHFT4928 are listed on our Part Details page. You can also find images and similar parts to EURUHFT4928 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EURUHFT4928 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EURUHFT4928 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EURUHFT4928 fall under?
The EURUHFT4928 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to EURUHFT4928 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EURUHFT4928 you can contact the distributor directly for product support, shipping queries etc.
Is the EURUHFT4928 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EURUHFT4928 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EURUHFT4928.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EURUHFT4928 often in real-time on the comparison pages.
What if I can't find stock of EURUHFT4928?
You can fill out our help required form which you can use to request a quote for EURUHFT4928 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.