Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.59
|
No stock
|
Buy Now |
Tag Type | RFID |
---|---|
Frequency | - |
Memory Size | - |
Product Range | - |
Accessory Type | Eureka UHF RFID Tag |
Development Tool Type | RFID Tag |
Kit Features | Powered by Internal Battery and Operates by Transmitting Data Using UHF Signal FKS Modulation |
Type | RFID Tag |
RFID TAG, PERSONNEL, TRANSMIT ONLY | Farnell |
Where can I find additional details, specifications and documents for a EURIDT4936?
Additional datasheets, footprints and schematics for EURIDT4936 are listed on our Part Details page. You can also find images and similar parts to EURIDT4936 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EURIDT4936 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EURIDT4936 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EURIDT4936 fall under?
The EURIDT4936 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to EURIDT4936 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EURIDT4936 you can contact the distributor directly for product support, shipping queries etc.
Is the EURIDT4936 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EURIDT4936 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EURIDT4936.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EURIDT4936 often in real-time on the comparison pages.
What if I can't find stock of EURIDT4936?
You can fill out our help required form which you can use to request a quote for EURIDT4936 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.