EUK-704.928.12 Switches & Relays by EAO

RED ANODIZED ALUMINUM SWITCH COVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$77.19

Distributor Stock
Logo for RS
RS
from US$79.27
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$77.19
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Red alum spring close flipguard 30.5mm | RS
Accessory, Switch Cover, Aluminum, Red Anodized | EAO EUK-704.928.12 | RS Americas
Red Anodized Aluminum Switch Cover |Eao EUK-704.928.12 | Newark Electronics
Switch Cases / Switch Covers FLAT LENS 12.7 X 12.7MM TRNSPRT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EUK-704.928.12?

Additional datasheets, footprints and schematics for EUK-704.928.12 are listed on our Part Details page. You can also find images and similar parts to EUK-704.928.12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EUK-704.928.12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EUK-704.928.12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EUK-704.928.12 fall under?

The EUK-704.928.12 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to EUK-704.928.12 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EUK-704.928.12 you can contact the distributor directly for product support, shipping queries etc.

Is the EUK-704.928.12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EUK-704.928.12 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics and Sager have stock available or on a lead time for EUK-704.928.12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EUK-704.928.12 often in real-time on the comparison pages.

What if I can't find stock of EUK-704.928.12?

You can fill out our help required form which you can use to request a quote for EUK-704.928.12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay