Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | 13.5V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 250kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 3843 |
Controller Type | PWM |
IC Generic Number | 3843 |
IC Temperature Range | Commercial |
Logic Function Number | 3843 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Power Dissipation Pd | 1.25W |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 12V to 25V |
IC, PWM CONTROLLER, 3843, DIP8 | element14 |
Current Mode PWM Controller 1A 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a E-UC3843BN?
Additional datasheets, footprints and schematics for E-UC3843BN are listed on our Part Details page. You can also find images and similar parts to E-UC3843BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-UC3843BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-UC3843BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-UC3843BN fall under?
The E-UC3843BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to E-UC3843BN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-UC3843BN you can contact the distributor directly for product support, shipping queries etc.
Is the E-UC3843BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-UC3843BN have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for E-UC3843BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-UC3843BN often in real-time on the comparison pages.
What if I can't find stock of E-UC3843BN?
You can fill out our help required form which you can use to request a quote for E-UC3843BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.