EU9Z-NP3 Switches, Relays & Solenoids by IDEC Corporation

MARKING PLATE START 30MM SWITCH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.94

Distributor Stock
Logo for Farnell
Farnell
from US$9.34
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.58
-
Buy Now
Logo for element14
element14
from US$8.62
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$8.84
-
Buy Now
Logo for Sager
Sager
from US$7.94
-
Buy Now

Specifications

For Use With EU2B Series 30mm Hazardous Location Switches
Product Range -

Alternative Descriptions

Marking Plate, Start, 30Mm Switch | Newark Electronics
Switch part | RS Americas
MARKING PLATE, START, 30MM SWITCH | element14
Legend Plate Insert Aluminum START | Carlton-Bates
Switch Hardware Marking Plate - START | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EU9Z-NP3?

Additional datasheets, footprints and schematics for EU9Z-NP3 are listed on our Part Details page. You can also find images and similar parts to EU9Z-NP3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EU9Z-NP3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EU9Z-NP3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EU9Z-NP3 fall under?

The EU9Z-NP3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to EU9Z-NP3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EU9Z-NP3 you can contact the distributor directly for product support, shipping queries etc.

Is the EU9Z-NP3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EU9Z-NP3 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for EU9Z-NP3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EU9Z-NP3 often in real-time on the comparison pages.

What if I can't find stock of EU9Z-NP3?

You can fill out our help required form which you can use to request a quote for EU9Z-NP3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay