Status: | Unknown |
---|---|
Series: | EU2B Series |
RoHS: | Compliant |
Product Range | EU2B Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO, SPST-NC |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Flush |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Pushbutton Switch, 1NC 1NO, Momentary, Red Green White & Black inserts, 30mm | IDEC Corporation EU2B-YB111C-D | RS Americas |
Pb Switch, Spst-No/Nc, 10A, 120V, Screw | Newark Electronics |
Switch, Pushbutton | Carlton-Bates |
Pushbutton Switches Haz Loc Pushbutton Type 4X | Sager |
Where can I find additional details, specifications and documents for a EU2B-YB111C-D?
Additional datasheets, footprints and schematics for EU2B-YB111C-D are listed on our Part Details page. You can also find images and similar parts to EU2B-YB111C-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EU2B-YB111C-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EU2B-YB111C-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EU2B-YB111C-D fall under?
The EU2B-YB111C-D is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to EU2B-YB111C-D when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EU2B-YB111C-D you can contact the distributor directly for product support, shipping queries etc.
Is the EU2B-YB111C-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EU2B-YB111C-D have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for EU2B-YB111C-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EU2B-YB111C-D often in real-time on the comparison pages.
What if I can't find stock of EU2B-YB111C-D?
You can fill out our help required form which you can use to request a quote for EU2B-YB111C-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.