Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | AMR Building Automation Wireless Sensor Network M2M Industrial Controls |
---|---|
MCU Supported Families | EM250 |
Wireless Protocol | IEEE 802.15.4 |
Data Rate | 250Kbps |
Module Interface | I2C SPI UART |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.6V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Applications | Automatic Meter Reading Wireless Alarms & Security Wireless Sensor Networks |
Development Tool Type | Zigbee Module |
IC Adapter Type | Power Amplified Mesh |
Kit Features | UART Interface with DMA Optional Software Support for Hardware I2C and SPI |
Processor Type | EM250 |
Supply Voltage Range | 2.8V to 3.6V |
Supported Devices | ETRX2 |
ZIGBEE MODULE, EM250, U.FL, PWR AMP | element14 |
Where can I find additional details, specifications and documents for a ETRX2HR-PA?
Additional datasheets, footprints and schematics for ETRX2HR-PA are listed on our Part Details page. You can also find images and similar parts to ETRX2HR-PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETRX2HR-PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETRX2HR-PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETRX2HR-PA fall under?
The ETRX2HR-PA is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to ETRX2HR-PA when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETRX2HR-PA you can contact the distributor directly for product support, shipping queries etc.
Is the ETRX2HR-PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETRX2HR-PA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ETRX2HR-PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETRX2HR-PA often in real-time on the comparison pages.
What if I can't find stock of ETRX2HR-PA?
You can fill out our help required form which you can use to request a quote for ETRX2HR-PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.