Status: | Active |
---|---|
Series: | ETP01-2821 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Differential and common mode protection |
Telcordia GR1089 Intrabuilding: 150 A, 2/10 μs |
ITU-T K20/21: 40 A, 5/310 μs |
Low capacitance: 13 pF max at 0 V |
UL94 V0 approved resin |
SO-8 package is JEDEC registered |
Benefits Trisilâ„¢ technology is not subject to ageing and provides a fail safe mode in short circuit for a better protection. This series is used to help equipment to meet main standards such as UL61950, IEC 950 / CSA C22.2 and UL1459. |
Trisilâ„¢ technology is not subject to ageing and provides a fail safe mode in short circuit for a better protection. |
This series is used to help equipment to meet main standards such as UL61950, IEC 950 / CSA C22.2 and UL1459. |
Complies with the following standards IEC 61000-4-2: Level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883E-Method 3015-7: class3:25 kV (Human body model) Telcordia GR-1089 Core: 100 A, 2/10 μs ITU-T K20/21: 37.5 A, 5/310 μs IEC 61000-4-5: 4 kV, 42 Ω, 96 A, 8/20 μs IEC 61000-4-4 EFT : 40A (5/50ns) |
IEC 61000-4-2: Level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883E-Method 3015-7: class3:25 kV (Human body model) |
25 kV (Human body model) |
Telcordia GR-1089 Core: 100 A, 2/10 μs |
ITU-T K20/21: 37.5 A, 5/310 μs |
IEC 61000-4-5: 4 kV, 42 Ω, 96 A, 8/20 μs |
IEC 61000-4-4 EFT : 40A (5/50ns) |
Product Specifications |
---|
DS5755 Protection for Ethernet lines |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ETP01-2821RL | Newark Electronics |
Thyristor TRIAC 28V 8A 8-Pin SO N T/R | Avnet America |
Trisil Ethernet Lines Protection SOIC8 | RS |
ETP01 Series 28 V 30 mA Surface Mount Protection for Ethernet Lines - SOIC-8 | Future Electronics |
DIODE, ESD PROT., 15KV, 13PF, SOIC | Farnell |
Where can I find additional details, specifications and documents for a ETP01-2821RL?
Additional datasheets, footprints and schematics for ETP01-2821RL are listed on our Part Details page. You can also find images and similar parts to ETP01-2821RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETP01-2821RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETP01-2821RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETP01-2821RL fall under?
The ETP01-2821RL is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to ETP01-2821RL when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETP01-2821RL you can contact the distributor directly for product support, shipping queries etc.
Is the ETP01-2821RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ETP01-2821RL have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and element14 have stock available or on a lead time for ETP01-2821RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETP01-2821RL often in real-time on the comparison pages.
What if I can't find stock of ETP01-2821RL?
You can fill out our help required form which you can use to request a quote for ETP01-2821RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.