ETP01-1621RL Thyristor surge suppressor (TSS) by STMicroelectronics

Protection for Ethernet lines

Status: Active
Series: ETP01-1621
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ETP01 series is a low capacitance transient surge arrestor designed for protection of high debit rate communication network. Planar technology used combines a high surge capability to comply with Telcordia GR1089 Intrabuilding and ITU-T K20/21, and low capacitance to avoid distortion of high speed signals such as Ethernet.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
375
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
375
in stock
Buy Now
Logo for element14
element14
from US$0.48
375
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Differential and common mode protection
Telcordia GR1089 Intrabuilding: 150 A, 2/10 μs
ITU-T K20/21: 40 A, 5/310 μs
Low capacitance: 13 pF max at 0 V
UL94 V0 approved resin
SO-8 package is JEDEC registered
Benefits Trisilâ„¢ technology is not subject to ageing and provides a fail safe mode in short circuit for a better protection. This series is used to help equipment to meet main standards such as UL61950, IEC 950 / CSA C22.2 and UL1459.
Trisilâ„¢ technology is not subject to ageing and provides a fail safe mode in short circuit for a better protection.
This series is used to help equipment to meet main standards such as UL61950, IEC 950 / CSA C22.2 and UL1459.
Complies with the following standards IEC 61000-4-2: Level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883E-Method 3015-7: class3:25 kV (Human body model) Telcordia GR-1089 Core: 100 A, 2/10 μs ITU-T K20/21: 37.5 A, 5/310 μs IEC 61000-4-5: 4 kV, 42 Ω, 96 A, 8/20 μs IEC 61000-4-4 EFT : 40A (5/50ns)
IEC 61000-4-2: Level 415 kV (air discharge)8 kV (contact discharge)
15 kV (air discharge)
8 kV (contact discharge)
MIL STD 883E-Method 3015-7: class3:25 kV (Human body model)
25 kV (Human body model)
Telcordia GR-1089 Core: 100 A, 2/10 μs
ITU-T K20/21: 37.5 A, 5/310 μs
IEC 61000-4-5: 4 kV, 42 Ω, 96 A, 8/20 μs
IEC 61000-4-4 EFT : 40A (5/50ns)

Resources





Alternative Descriptions

Esd Protection Device, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics ETP01-1621RL | Newark Electronics
DIODE, ESD PROT., 15KV, 13PF, SOIC | element14
ETP01 Series 16 V 30 mA Surface Mount Ethernet Lines Protection - SOIC-8 | Future Electronics
Thyristor TRIAC 16V 8A 8-Pin SO N T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ETP01-1621RL?

Additional datasheets, footprints and schematics for ETP01-1621RL are listed on our Part Details page. You can also find images and similar parts to ETP01-1621RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ETP01-1621RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETP01-1621RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ETP01-1621RL fall under?

The ETP01-1621RL is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).

Can I view similar or alternative parts?

You can view similar parts to ETP01-1621RL when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ETP01-1621RL you can contact the distributor directly for product support, shipping queries etc.

Is the ETP01-1621RL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ETP01-1621RL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ETP01-1621RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ETP01-1621RL often in real-time on the comparison pages.

What if I can't find stock of ETP01-1621RL?

You can fill out our help required form which you can use to request a quote for ETP01-1621RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay