Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$51.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$51.29
|
No stock
|
Buy Now |
Coaxial Cable Type | RG59 |
---|---|
Wire Gauge | 23AWG |
Impedance | 75ohm |
Jacket Color | Black |
Jacket Material | PVC |
Conductor Material | Copper |
RoHS Compliant | Yes |
Coaxial Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a ETN59-0050-BNC?
Additional datasheets, footprints and schematics for ETN59-0050-BNC are listed on our Part Details page. You can also find images and similar parts to ETN59-0050-BNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETN59-0050-BNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETN59-0050-BNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETN59-0050-BNC fall under?
The ETN59-0050-BNC is listed under Cable, Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to ETN59-0050-BNC when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETN59-0050-BNC you can contact the distributor directly for product support, shipping queries etc.
Is the ETN59-0050-BNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ETN59-0050-BNC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ETN59-0050-BNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETN59-0050-BNC often in real-time on the comparison pages.
What if I can't find stock of ETN59-0050-BNC?
You can fill out our help required form which you can use to request a quote for ETN59-0050-BNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.