Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 6.7 x 2.6 x 1.5 |
---|---|
Dimensions LxWxH (mm) | 170 x 64.8 x 38.5 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 5.8 |
Output Voltage (Vdc) | 19 |
Package Type | Desktop |
Power (W) | 110 |
Region | Global |
Safety Approvals | CE, FCC, Nemko, UL/cUL |
Safety Standards | 60601 |
Series Power (W) | 110 |
Where can I find additional details, specifications and documents for a ETMA190580U?
Additional datasheets, footprints and schematics for ETMA190580U are listed on our Part Details page. You can also find images and similar parts to ETMA190580U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETMA190580U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETMA190580U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETMA190580U fall under?
The ETMA190580U is listed under power > ac-dc-power-supplies > external > etma-110w-u-series > etma190580u.
Can I view similar or alternative parts?
You can view similar parts to ETMA190580U when available in the etma190580u range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETMA190580U you can contact the distributor directly for product support, shipping queries etc.
Is the ETMA190580U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETMA190580U have stock available?
There is no stock from authorised distributors for ETMA190580U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETMA190580U often in real-time on the comparison pages.
What if I can't find stock of ETMA190580U?
You can fill out our help required form which you can use to request a quote for ETMA190580U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.