Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 7.42 x 4.11 x 2.36 |
---|---|
Dimensions LxWxH (mm) | 188.5 x 104.5 x 60 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 50 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 12.5 |
Output Voltage (Vdc) | 16 |
Package Type | Desktop |
Power (W) | 200 |
Region | Global |
Safety Approvals | CE, FCC, Nemko, UL/cUL |
Safety Standards | 60601 |
Series Power (W) | 200 |
Special Features | Power Factor Correction |
Where can I find additional details, specifications and documents for a ETMA1601250U?
Additional datasheets, footprints and schematics for ETMA1601250U are listed on our Part Details page. You can also find images and similar parts to ETMA1601250U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETMA1601250U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETMA1601250U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETMA1601250U fall under?
The ETMA1601250U is listed under power > ac-dc-power-supplies > external > etma-200w-u-series > etma1601250u.
Can I view similar or alternative parts?
You can view similar parts to ETMA1601250U when available in the etma1601250u range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETMA1601250U you can contact the distributor directly for product support, shipping queries etc.
Is the ETMA1601250U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETMA1601250U have stock available?
There is no stock from authorised distributors for ETMA1601250U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETMA1601250U often in real-time on the comparison pages.
What if I can't find stock of ETMA1601250U?
You can fill out our help required form which you can use to request a quote for ETMA1601250U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.