Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
Silicon Core Number | CP2200 |
Kit Application Type | Communication & Networking |
Application Sub Type | Embedded Ethernet |
Kit Contents | 2x Board Ethernet USB Cable Power Adapter |
Product Range | - |
Core Architecture | Communication & Networking |
Core Sub-Architecture | Embedded Ethernet |
Development Tool Type | Development Kit |
Features | TCP/IP Protocol Stack TCP/IP Configuration Wizard |
Kit Features | Develop Real-World Embedded Ethernet Application TCP/IP Protocol Stack TCP/IP Configuration Wizard |
Supported Devices | CP2200 |
Type | Development Kit |
C8051F120, AB4 ENET BOARD, DEV KIT | element14 |
C8051F120, W/Ab4 Ethernet Board, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a ETHERNETDK?
Additional datasheets, footprints and schematics for ETHERNETDK are listed on our Part Details page. You can also find images and similar parts to ETHERNETDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETHERNETDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETHERNETDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETHERNETDK fall under?
The ETHERNETDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ETHERNETDK when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETHERNETDK you can contact the distributor directly for product support, shipping queries etc.
Is the ETHERNETDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETHERNETDK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ETHERNETDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETHERNETDK often in real-time on the comparison pages.
What if I can't find stock of ETHERNETDK?
You can fill out our help required form which you can use to request a quote for ETHERNETDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.