ETC-128-14-06-E Peltier Elements - Thermoelectric Modules by Adaptive Thermal Management

TRANSDUCER PELTIER COOLER 15.4A 15.8V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.32

Distributor Stock
Logo for RS
RS
from US$109.18
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$71.32
-
Buy Now
Logo for element14
element14
from US$109.16
-
Buy Now
Logo for Farnell
Farnell
from US$83.22
-
Buy Now

Specifications

Transducer Function Thermoelectric Cooler
Power Rating 149W
Internal Resistance -
Current Max @ Diff Temperature Max 15.4A
Voltage Max @ Diff Temperature Max 15.8V
Temperature Difference Max 68°C
Product Range -

Alternative Descriptions

Peltier Module, 149W, 40 X 40 X 3.3Mm | Newark Electronics
PELTIER MODULE, 149W, 40 X 40 X 3.3MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ETC-128-14-06-E?

Additional datasheets, footprints and schematics for ETC-128-14-06-E are listed on our Part Details page. You can also find images and similar parts to ETC-128-14-06-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ETC-128-14-06-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETC-128-14-06-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ETC-128-14-06-E fall under?

The ETC-128-14-06-E is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.

Can I view similar or alternative parts?

You can view similar parts to ETC-128-14-06-E when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ETC-128-14-06-E you can contact the distributor directly for product support, shipping queries etc.

Is the ETC-128-14-06-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ETC-128-14-06-E have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ETC-128-14-06-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ETC-128-14-06-E often in real-time on the comparison pages.

What if I can't find stock of ETC-128-14-06-E?

You can fill out our help required form which you can use to request a quote for ETC-128-14-06-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay