Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Transparent |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Cartridge |
Volume | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Camera Head Diameter | 17mm |
---|---|
Output Connection | USB |
RoHS Compliant | NA |
Video Borescope, 17Mm, Usb | Newark Electronics |
Where can I find additional details, specifications and documents for a ET500?
Additional datasheets, footprints and schematics for ET500 are listed on our Part Details page. You can also find images and similar parts to ET500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ET500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ET500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ET500 fall under?
The ET500 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to ET500 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ET500 you can contact the distributor directly for product support, shipping queries etc.
Is the ET500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ET500 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ET500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ET500 often in real-time on the comparison pages.
What if I can't find stock of ET500?
You can fill out our help required form which you can use to request a quote for ET500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.