Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gas Detector Type | Multi Gas |
---|---|
No. of Sensors | 1 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Combustible Gas Leak Detector, 85Db | Newark Electronics |
Combustible Gas Leak Detector, 50 to 10,000 ppm, Gooseneck, Digital | Klein Tools ET120 | RS Americas |
Where can I find additional details, specifications and documents for a ET120?
Additional datasheets, footprints and schematics for ET120 are listed on our Part Details page. You can also find images and similar parts to ET120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ET120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ET120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ET120 fall under?
The ET120 is listed under Test & Measurement > Environmental & Mechanical Test > Air / Gas Analysis > Dissolved Gas.
Can I view similar or alternative parts?
You can view similar parts to ET120 when available in the Dissolved Gas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ET120 you can contact the distributor directly for product support, shipping queries etc.
Is the ET120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ET120 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for ET120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ET120 often in real-time on the comparison pages.
What if I can't find stock of ET120?
You can fill out our help required form which you can use to request a quote for ET120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.