ES-UA-5A Industrial Automation & Control Gear by Banner Engineering

SAFETY CONTROL MODULE 250VAC/24VDC 6A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$393.10

Distributor Stock
Logo for Farnell
Farnell
from US$414.98
17
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$404.00
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$393.10
17
in stock
Buy Now
Logo for element14
element14
from US$430.51
17
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$396.21
-
Buy Now

Specifications

Current Rating 6A
Product Range -
Carry Current 6A
Coil Resistance 250ohm
Coil Voltage DC Max 24V
Coil Voltage VDC Nom 24V
Contact Current Max 6A
Contact Rating 250 VAC/VDC 6A

Alternative Descriptions

Safety Relay, E-Stop Module, Output 6A, 66091, ES-UA Series | Banner Engineering ES-UA-5A | RS Americas
Safety Control Module, 250Vac/24Vdc, 6A | Newark Electronics
SAFETY CONTROL MODULE, 250VAC/24VDC, 6A | Farnell
Guard Safety Module, 115V AC/24V DC, Single Channel Input, 4 NO Output Safety, Automatic/Manual Reset | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ES-UA-5A?

Additional datasheets, footprints and schematics for ES-UA-5A are listed on our Part Details page. You can also find images and similar parts to ES-UA-5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ES-UA-5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES-UA-5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ES-UA-5A fall under?

The ES-UA-5A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to ES-UA-5A when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ES-UA-5A you can contact the distributor directly for product support, shipping queries etc.

Is the ES-UA-5A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ES-UA-5A have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for ES-UA-5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ES-UA-5A often in real-time on the comparison pages.

What if I can't find stock of ES-UA-5A?

You can fill out our help required form which you can use to request a quote for ES-UA-5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay