Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0175
|
4,290
in stock
|
Buy Now | |
Future Electronics
from US$0.0158
|
80,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0110
|
9,278
in stock
|
Buy Now | |
Chip One Stop
from US$0.0122
|
5,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
4,290
in stock
|
Buy Now | |
element14
from US$0.0184
|
4,290
in stock
|
Buy Now | |
Avnet America
from US$0.0166
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 470ohm |
Product Range | ESR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
RES SMD 470 OHM 5% 1/2W 1206 | Future Electronics |
Res, Aec-Q200, Thick Film, 470R, 5%, 1206 Rohs Compliant: Yes |Rohm ESR18EZPJ471 | Newark Electronics |
RES, 470R, 5%, 1206, THICK FILM | element14 |
Res Anti-Surge Thick Film 1206 470 Ohm 5% 1/2W ±200ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESR18EZPJ471?
Additional datasheets, footprints and schematics for ESR18EZPJ471 are listed on our Part Details page. You can also find images and similar parts to ESR18EZPJ471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR18EZPJ471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR18EZPJ471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR18EZPJ471 fall under?
The ESR18EZPJ471 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR18EZPJ471 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR18EZPJ471 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR18EZPJ471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR18EZPJ471 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ESR18EZPJ471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR18EZPJ471 often in real-time on the comparison pages.
What if I can't find stock of ESR18EZPJ471?
You can fill out our help required form which you can use to request a quote for ESR18EZPJ471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.