ESR10EZPJ5R1 Semiconductors - Discretes by Rohm

ANTI SURGE CHIP RESISTOR0805 CASE SIZE, 5%

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0086

Distributor Stock
Logo for RS
RS
from US$0.0150
5,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0086
5,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0260
4,964
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0117
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0109
-
Buy Now
Logo for Farnell
Farnell
from US$0.0163
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

anti-surge chip Resistor 5% 0805 5100m | RS
ESR Series 0805 5.1 Ohm â–’5% 0.4 W â–’200 ppm/â–‘C Anti-Surge Chip Resistor | Future Electronics
Res Thick Film 0805 5.1 Ohm 5% 2/5W ±200ppm/°C Molded SMD Paper T/R | Avnet America
RES, 5R1, 5%, 0.4W, 0805, THICK FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESR10EZPJ5R1?

Additional datasheets, footprints and schematics for ESR10EZPJ5R1 are listed on our Part Details page. You can also find images and similar parts to ESR10EZPJ5R1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESR10EZPJ5R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR10EZPJ5R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESR10EZPJ5R1 fall under?

The ESR10EZPJ5R1 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to ESR10EZPJ5R1 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESR10EZPJ5R1 you can contact the distributor directly for product support, shipping queries etc.

Is the ESR10EZPJ5R1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ESR10EZPJ5R1 have stock available?

Authorised distributors including RS, Chip One Stop, CoreStaff, Future Electronics and Avnet America have stock available or on a lead time for ESR10EZPJ5R1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESR10EZPJ5R1 often in real-time on the comparison pages.

What if I can't find stock of ESR10EZPJ5R1?

You can fill out our help required form which you can use to request a quote for ESR10EZPJ5R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay