Status: | Unknown |
---|---|
Series: | ESR Series |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0263
|
10,528
in stock
|
Buy Now | |
Chip One Stop
from US$0.0142
|
19,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
10,528
in stock
|
Buy Now | |
element14
from US$0.0272
|
10,528
in stock
|
Buy Now | |
Future Electronics
from US$0.0201
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0140
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0206
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 1kohm |
Product Range | ESR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 200mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 1K, 5%, 0402, Thick Film | Newark Electronics |
RES, 1K, 5%, 0402, THICK FILM | element14 |
ESR Series 0402 1 kO â–’5% 0.2 W â–’200 ppm/â–‘C SMT Anti Surge Chip Resistor | Future Electronics |
Res Anti-Surge Thick Film 0402 1k Ohm 5% 1/5W ±200ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESR01MZPJ102?
Additional datasheets, footprints and schematics for ESR01MZPJ102 are listed on our Part Details page. You can also find images and similar parts to ESR01MZPJ102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESR01MZPJ102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR01MZPJ102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESR01MZPJ102 fall under?
The ESR01MZPJ102 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to ESR01MZPJ102 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESR01MZPJ102 you can contact the distributor directly for product support, shipping queries etc.
Is the ESR01MZPJ102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESR01MZPJ102 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ESR01MZPJ102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESR01MZPJ102 often in real-time on the comparison pages.
What if I can't find stock of ESR01MZPJ102?
You can fill out our help required form which you can use to request a quote for ESR01MZPJ102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.