Status: | Unknown |
---|---|
Series: | ESP RF Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP RF Series |
Suppressor Type | Coaxial |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 86V |
Output Current | - |
Peak Surge Current | 10kA |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Impedance | 50ohm |
No. of Poles | 1 Pole |
Suppressor Mounting | Cable |
Where can I find additional details, specifications and documents for a ESP RF 111A11?
Additional datasheets, footprints and schematics for ESP RF 111A11 are listed on our Part Details page. You can also find images and similar parts to ESP RF 111A11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP RF 111A11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP RF 111A11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP RF 111A11 fall under?
The ESP RF 111A11 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP RF 111A11 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP RF 111A11 you can contact the distributor directly for product support, shipping queries etc.
Is the ESP RF 111A11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP RF 111A11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ESP RF 111A11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP RF 111A11 often in real-time on the comparison pages.
What if I can't find stock of ESP RF 111A11?
You can fill out our help required form which you can use to request a quote for ESP RF 111A11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.