Status: | Unknown |
---|---|
Series: | ESP RS485 Series |
RoHS: | Unknown |
Prices starting from US$198.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$198.08
|
No stock
|
Buy Now |
Plug Type | - |
---|---|
Product Range | ESP RS485 Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 15V |
Output Current | 300mA |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
No. of Poles | 8 Pole |
Suppressor Mounting | DIN Rail |
Where can I find additional details, specifications and documents for a ESP RS485Q?
Additional datasheets, footprints and schematics for ESP RS485Q are listed on our Part Details page. You can also find images and similar parts to ESP RS485Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP RS485Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP RS485Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP RS485Q fall under?
The ESP RS485Q is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP RS485Q when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP RS485Q you can contact the distributor directly for product support, shipping queries etc.
Is the ESP RS485Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP RS485Q have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ESP RS485Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP RS485Q often in real-time on the comparison pages.
What if I can't find stock of ESP RS485Q?
You can fill out our help required form which you can use to request a quote for ESP RS485Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.