Status: | Unknown |
---|---|
Series: | ESP WT Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP WT Series |
Suppressor Type | Mains |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 1kV |
Output Current | - |
Peak Surge Current | 40kA |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Continuing Operating Voltage Max | 750VAC |
No. of Poles | 3 Pole |
Suppressor Mounting | Panel |
Where can I find additional details, specifications and documents for a ESP 690/25/WT?
Additional datasheets, footprints and schematics for ESP 690/25/WT are listed on our Part Details page. You can also find images and similar parts to ESP 690/25/WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP 690/25/WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP 690/25/WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP 690/25/WT fall under?
The ESP 690/25/WT is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP 690/25/WT when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP 690/25/WT you can contact the distributor directly for product support, shipping queries etc.
Is the ESP 690/25/WT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP 690/25/WT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for ESP 690/25/WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP 690/25/WT often in real-time on the comparison pages.
What if I can't find stock of ESP 690/25/WT?
You can fill out our help required form which you can use to request a quote for ESP 690/25/WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.