Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Enocean |
Silicon Core Number | - |
Application Sub Type | Wireless Module |
Kit Contents | ECO 200 PTM 2xx PTM 330 Rocker STM 33x USB 300 Optional Housing Components and User Manual |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Electro-mechanical Push Button Generators for Switches and a Solar Powered Temperatures Sensor |
ENERGY HARVEST, 868MHZ, STARTER KIT | Farnell |
Starter Kit, 868Mhz, Energy Harvesting | Newark Electronics |
Where can I find additional details, specifications and documents for a ESK 300?
Additional datasheets, footprints and schematics for ESK 300 are listed on our Part Details page. You can also find images and similar parts to ESK 300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESK 300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK 300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESK 300 fall under?
The ESK 300 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ESK 300 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESK 300 you can contact the distributor directly for product support, shipping queries etc.
Is the ESK 300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESK 300 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ESK 300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESK 300 often in real-time on the comparison pages.
What if I can't find stock of ESK 300?
You can fill out our help required form which you can use to request a quote for ESK 300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.