Status: | Unknown |
---|---|
Series: | ESH2P Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
420
in stock
|
Buy Now | |
element14
from US$0.14
|
4,635
in stock
|
Buy Now | |
Farnell
from US$0.14
|
4,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 980mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-220AA |
No. of Pins | 2Pins |
Product Range | ESH2P Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Ultrafast Recovery |
RECT, ULTRAFAST, 2A, 100V, DO-220AA-2 | element14 |
Rectifier, 100V, 2A, Do-220Aa | Newark Electronics |
Diode Ultra Fast Recovery 100V 2A | RS |
2A, 100V, E.FF SM DIODE | Future Electronics |
Diode Switching 100V 2A 2-Pin DO-220AA T/R | Avnet America |
2.0A 100V UF DO220AA | TTI Europe |
Where can I find additional details, specifications and documents for a ESH2PB-M3/84A?
Additional datasheets, footprints and schematics for ESH2PB-M3/84A are listed on our Part Details page. You can also find images and similar parts to ESH2PB-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESH2PB-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH2PB-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESH2PB-M3/84A fall under?
The ESH2PB-M3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESH2PB-M3/84A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESH2PB-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the ESH2PB-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESH2PB-M3/84A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for ESH2PB-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESH2PB-M3/84A often in real-time on the comparison pages.
What if I can't find stock of ESH2PB-M3/84A?
You can fill out our help required form which you can use to request a quote for ESH2PB-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.