Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
788
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,544
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$375.51
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operation Type | Vertically, Horizontally |
---|---|
Positioning | With Boss |
Terminal Type | Straight terminal |
Style | For reflow soldering |
Circuit Type | Normal open type |
Travel Type | Standard stroke type |
Direction of Motion | Right-side operation type |
Rating | 50 µA 3 V DC to 10 mA 5 V DC (Resistive load) |
Contact Resistance (M&Omega: Max.) | 500 mΩ max. (Initial) |
Insulation Resistance (MΩ Min. at 100V DC) | 100 MΩ min. (at 100 V DC for 1 minute) |
Dielectric Withstanding Voltage | 100 V AC (50 Hz or 60 Hz) for 1 minute |
Operating Force | 290 mN max. |
External Dimensions (WxDxH) | 5.7 x 1.9 x 4.1 mm |
Mounting Height (mm) (mm) | 4.1 mm |
Boss Height | 1.0 mm |
Poles and Throws | 1-pole 1-throw |
Full Stroke Position | 4.25 mm |
Pushing distance | 2.05 mm |
Operating Life | 50,000 cycles min. |
Temperature Range | Standard: -10°C to +70°C Automotive: -40°C to +85°C |
Heat Resistance | Standard: +80°C for 96 hours Automotive: +85°C for 96 hours |
Low Temperature Resistance | Standard: -25°C for 96 hours Automotive: -40°C for 96 hours |
Humidity Resistance | +40 °C 90 % to 95 % RH for 96 hours |
Packaging | Embossed Taping (Reel Pack) |
Minimum Quantity/Packing Unit | 1,000 pcs. |
Quantity/Carton | 6,000 pcs. |
Switch: detecting | Transfer Multisort Elektronik |
ESE22M Detector Switch 1,9x5,7x4,1mm | Schukat Electronic |
DETECTOR SWITCH, SPST, 10mA, 0.3N | Farnell |
DETECT SPST SMT 5,7x1,9x4,1mm | Rutronik |
Detector Switch, Spst, 10Ma, 0.3N, Full Reel | Newark Electronics |
ese-22 series 10 spst detector switch | Future Electronics |
Electromechanical Switch Detect Switch N.O. SPST 0.01A Embossed Tape | Avnet America |
Switch, Basic | RS Americas |
DETECTOR SWITCH, SPST, 10mA, 0.3N, FULL REEL | element14 |
Panasonic Detector switch ESE22, 10mA, 1NO, 0.3N, Horizontal | Distrelec |
DETECTOR SW SPST-NO 0.01A 5VDC | TTI Europe |
Where can I find additional details, specifications and documents for a ESE22MV21T?
Additional datasheets, footprints and schematics for ESE22MV21T are listed on our Part Details page. You can also find images and similar parts to ESE22MV21T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESE22MV21T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESE22MV21T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESE22MV21T fall under?
The ESE22MV21T is listed under Electromechanical > Switches > Detector Switches > ESE-22 Series (Horizontal and Vertical Actuation Angles).
Can I view similar or alternative parts?
You can view similar parts to ESE22MV21T when available in the ESE-22 Series (Horizontal and Vertical Actuation Angles) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESE22MV21T you can contact the distributor directly for product support, shipping queries etc.
Is the ESE22MV21T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESE22MV21T have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for ESE22MV21T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESE22MV21T often in real-time on the comparison pages.
What if I can't find stock of ESE22MV21T?
You can fill out our help required form which you can use to request a quote for ESE22MV21T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.