Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operation Type | Horizontally |
---|---|
Positioning | With Boss |
Terminal Type | Flat terminal |
Style | For reflow soldering |
Circuit Type | Normal closed type |
Travel Type | Long stroke type |
Direction of Motion | Left-side operation type |
Rating | 50 µA 3 V DC to 10 mA 5 V DC (Resistive load) |
Contact Resistance (M&Omega: Max.) | 500 mΩ max. (Initial) |
Insulation Resistance (MΩ Min. at 100V DC) | 100 MΩ min. (at 100 V DC for 1 minute) |
Dielectric Withstanding Voltage | 100 V AC (50 Hz or 60 Hz) for 1 minute |
Operating Force | 300 mN max. |
External Dimensions (WxDxH) | 4.0 x 4.4 x 1.2 mm |
Mounting Height (mm) (mm) | 1.2 mm |
Poles and Throws | 1-pole 1-throw |
Full Stroke Position | 1.4 mm |
Pushing distance | 2.15 mm |
Operating Life | 50,000 cycles min. |
Temperature Range | Standard: -10°C to +60°C Automotive: -40°C to +85°C |
Heat Resistance | Standard: +70°C for 96 hours Automotive: +85°C for 96 hours |
Low Temperature Resistance | Standard: -25°C for 96 hours Automotive: -40°C for 96 hours |
Humidity Resistance | +40 °C 90 % to 95 % RH for 96 hours |
Packaging | Embossed Taping (Reel Pack) |
Minimum Quantity/Packing Unit | 5,000 pcs. |
Quantity/Carton | 30,000 pcs. |
Boss Height | 0.4 mm |
PICESE18L62D | Avnet Abacus |
Detector Switch, Spst, 0.3N | Newark Electronics |
Switch | RS Americas |
DETECTOR SWITCH, SPST, 0.3N | Farnell |
Where can I find additional details, specifications and documents for a ESE18L62D?
Additional datasheets, footprints and schematics for ESE18L62D are listed on our Part Details page. You can also find images and similar parts to ESE18L62D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESE18L62D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESE18L62D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESE18L62D fall under?
The ESE18L62D is listed under Electromechanical > Switches > Detector Switches > ESE-18 Series Detector Switch (4.0mm x 4.4mm x 1.2mm, Horizontal SMD, Side Operation).
Can I view similar or alternative parts?
You can view similar parts to ESE18L62D when available in the ESE-18 Series Detector Switch (4.0mm x 4.4mm x 1.2mm, Horizontal SMD, Side Operation) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESE18L62D you can contact the distributor directly for product support, shipping queries etc.
Is the ESE18L62D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESE18L62D have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ESE18L62D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESE18L62D often in real-time on the comparison pages.
What if I can't find stock of ESE18L62D?
You can fill out our help required form which you can use to request a quote for ESE18L62D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.