Status: | Active |
---|---|
Series: | ESDONCAN1LT |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
5,975
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
327,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,000
in stock
|
Buy Now | |
element14
from US$0.10
|
1,774
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,774
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
200 W Peak Power Dissipation per Line (8 x 20 sec Waveform) |
Diode Capacitance Matching |
Low Reverse Leakage Current (< 100 nA) |
Low Capacitance High−Speed FlexRay Data Rates |
IEC Compatibility: −IEC 61000−4−2 (ESD): Level 4 −IEC 61000−4−4 (EFT): 50 A – 5/50 ns −IEC 61000−4−5 (Lighting) 3.0 A (8/20 s) |
ISO 7637−1, Nonrepetitive EMI Surge Pulse 2, 8.0 A (1 x 50 s) |
ISO 7637−3, Repetitive Electrical Fast Transient (EFT) EMI Surge Pulses, 50 A (5 x 50 ns) |
Flammability Rating UL 94 V−0 |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These are Pb−Free Devices |
Applications |
---|
Industrial ♦Smart Distribution Systems (SDS) ♦DeviceNet |
End Products |
---|
Automotive ♦Controlled Area Network −CAN 2.1 / CAN FD ♦Low and High Speed CAN |
Description | ESDONCAN1LT |
---|---|
Compliance | Pb-free Halide free |
Interface | CAN CAN-FD |
Number of Lines | 2 |
Direction | Bidirectional |
C Max (pF) | 10 |
V(BR) Min (V) | 26.2 |
VRWM Max (V) | 24 |
IR Max (µA) | 0.1 |
PPK Max (W) | 200 |
Package Type | SOT-23-3 |
ESD Suppressors / TVS Diodes ESD PROTECTION | Future Electronics |
Esd Protection For Flexra Rohs Compliant: Yes |Onsemi ESDONCAN1LT1G | Newark Electronics |
ESD Suppressor TVS 23KV 3-Pin SOT-23 T/R | Avnet America |
ON Semiconductor, ESDONCAN1LT1G | RS |
DIODE, AEC-Q101, ESD PROTECTION, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a ESDONCAN1LT1G?
Additional datasheets, footprints and schematics for ESDONCAN1LT1G are listed on our Part Details page. You can also find images and similar parts to ESDONCAN1LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDONCAN1LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDONCAN1LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDONCAN1LT1G fall under?
The ESDONCAN1LT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESDONCAN1LT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDONCAN1LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the ESDONCAN1LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESDONCAN1LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for ESDONCAN1LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDONCAN1LT1G often in real-time on the comparison pages.
What if I can't find stock of ESDONCAN1LT1G?
You can fill out our help required form which you can use to request a quote for ESDONCAN1LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.