Status: | Active |
---|---|
Series: | ESDLIN1524BJ |
RoHS: | Compliant |
Prices starting from US$0.0418
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0432
|
1,029,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0418
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
11,070
in stock
|
Buy Now | |
element14
from US$0.09
|
11,070
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,102
in stock
|
Buy Now | |
RS
from US$0.07
|
2,050
in stock
|
Buy Now | |
Avnet Silica
-
|
147,000
in stock
|
Buy Now |
AEC-Q101 qualified |
Asymetrical bidirectional ESD protection |
Low leakage current (IR max. < 50 nA at VRM) |
Stand-off voltage:-15 V (to comply with reverse battery)+24 V (to comply with jump start) |
High ESD protection level: up to 30 kV |
ECOPACK2 RoHS compliant component |
UL94, V0 |
J-STD-020 MSL level 1 |
IPC7531 footprint and JEDEC registered package |
ISO 16750-2 (jump start and reversed battery tests) |
ISO 10605 - C = 150 pF, R = 330 Ω:±30 kV (air discharge)±30 kV (contact discharge) |
ISO 10605 - C = 330 pF, R = 330 Ω:± 30 kV (air discharge)± 30 kV (contact discharge) |
ISO 7637-3:Pulse 3a: -150 VPulse 3b: +150 VPulse 2a: +/- 85 V |
ISO 17987-7 (LIN bus) |
SAE J3076 (CXPI bus) |
Product Specifications |
---|
DS4896 Automotive LIN bus ESD protection in SOD323 |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDLIN1524BJ Series 18.9 V Bi-Directional Transil Diode ESD Protection - SOD-323 | Future Electronics |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDLIN1524BJ | Newark Electronics |
ESD Suppressor TVS 30KV 2-Pin SOD-323 T/R | Avnet America |
TRANSIL BIDIR DIODE ESD PROT SOD-323 | Farnell |
Diode: TVS | Transfer Multisort Elektronik |
ESDLIN1524BJ TVS Transil,ESD 15/24V,Bi | RS |
Where can I find additional details, specifications and documents for a ESDLIN1524BJ?
Additional datasheets, footprints and schematics for ESDLIN1524BJ are listed on our Part Details page. You can also find images and similar parts to ESDLIN1524BJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDLIN1524BJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDLIN1524BJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDLIN1524BJ fall under?
The ESDLIN1524BJ is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDLIN1524BJ when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDLIN1524BJ you can contact the distributor directly for product support, shipping queries etc.
Is the ESDLIN1524BJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDLIN1524BJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and element14 have stock available or on a lead time for ESDLIN1524BJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDLIN1524BJ often in real-time on the comparison pages.
What if I can't find stock of ESDLIN1524BJ?
You can fill out our help required form which you can use to request a quote for ESDLIN1524BJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.