Status: | Active |
---|---|
Series: | ESDAULC6-3BP6 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
14,005
in stock
|
Buy Now | |
element14
from US$0.41
|
10,830
in stock
|
Buy Now | |
Farnell
from US$0.39
|
10,830
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Ultra low capacitance 1.25 pF max. |
RoHS package |
Bi-directional protection |
Product Specifications |
---|
DS5373 ESD protection for high speed interface |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 3 Channel 9.2 V Bi-Directional ESD Protection SMT - SOT-666 | Future Electronics |
Esd Protection Device, 6 Pin, Sot-666 | Newark Electronics |
DIODE, ESD PROT., 15KV, 1.25PF, SOT 666 | element14 |
ESD Suppressor TVS 15KV 6-Pin SOT-666 T/R | EBV Elektronik |
ESD High Speed Protection SOT-666 | RS |
Where can I find additional details, specifications and documents for a ESDAULC6-3BP6?
Additional datasheets, footprints and schematics for ESDAULC6-3BP6 are listed on our Part Details page. You can also find images and similar parts to ESDAULC6-3BP6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAULC6-3BP6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAULC6-3BP6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAULC6-3BP6 fall under?
The ESDAULC6-3BP6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDAULC6-3BP6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAULC6-3BP6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAULC6-3BP6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAULC6-3BP6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ESDAULC6-3BP6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAULC6-3BP6 often in real-time on the comparison pages.
What if I can't find stock of ESDAULC6-3BP6?
You can fill out our help required form which you can use to request a quote for ESDAULC6-3BP6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.