Status: | Active |
---|---|
Series: | ESDAULC5-1BF4 |
RoHS: | Compliant |
Low clamping voltage: |
Bidirectional diode |
Dynamic resistance Rd = 0.3 Ω typ. |
Low leakage current |
ST0201 package size compatible |
Ultra small PCB area: 0.18 mm² |
ECOPACK2 compliant component |
Complies with the following standards: IEC 61000-4-2 level 4 ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
Product Specifications |
---|
DS10172 Low clamping and ultra low capacitance single line bidirectional ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 0201 5.8 V 1.5 pF Bi-Directional SMT ESD Protection | Future Electronics |
ESD Protection Low Cap. Bidir. Case 0201 | RS |
ESD PROTECTION, 3V, 0201 | Farnell |
Protection |Stmicroelectronics ESDAULC5-1BF4 | Newark Electronics |
ESD Suppressor TVS Single Bi-Dir �30kV@Air Gap/�30kV@Contact Disc 2-Pin 0201 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDAULC5-1BF4?
Additional datasheets, footprints and schematics for ESDAULC5-1BF4 are listed on our Part Details page. You can also find images and similar parts to ESDAULC5-1BF4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAULC5-1BF4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAULC5-1BF4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAULC5-1BF4 fall under?
The ESDAULC5-1BF4 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDAULC5-1BF4 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAULC5-1BF4 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAULC5-1BF4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAULC5-1BF4 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ESDAULC5-1BF4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAULC5-1BF4 often in real-time on the comparison pages.
What if I can't find stock of ESDAULC5-1BF4?
You can fill out our help required form which you can use to request a quote for ESDAULC5-1BF4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.