Status: | Active |
---|---|
Series: | ESDARF02-1BU2CK |
RoHS: | Compliant |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0432
|
5,352
in stock
|
Buy Now | |
Chip One Stop
from US$0.0487
|
922
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
-
|
Buy Now | |
Avnet America
from US$0.0289
|
-
|
Buy Now | |
Farnell
from US$0.0462
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Bidirectional device |
Extra low diode capacitance: 0.2 pF |
Very high bandwidth: 30 GHz |
Low leakage current |
0201 SMD package size compatible |
Ultra small PCB area: 0.18 mm2 |
ECOPACK®2 and RoHS compliant component |
Product Specifications |
---|
DS9832 Single-line bidirectional ESD protection for high speed interface |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDARF Series 5 V 0.2 pF Bi-Directional 1-Line ESD Protection TVS Diode - ST0201 | Future Electronics |
TVS and Protection Diodes and ICs | Avnet Silica |
Single Bidirect. ESD protection ST0201 | RS |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDARF02-1BU2CK | Newark Electronics |
ESD PROTECTION DEVICE, 0201 | Farnell |
Where can I find additional details, specifications and documents for a ESDARF02-1BU2CK?
Additional datasheets, footprints and schematics for ESDARF02-1BU2CK are listed on our Part Details page. You can also find images and similar parts to ESDARF02-1BU2CK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDARF02-1BU2CK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDARF02-1BU2CK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDARF02-1BU2CK fall under?
The ESDARF02-1BU2CK is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to ESDARF02-1BU2CK when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDARF02-1BU2CK you can contact the distributor directly for product support, shipping queries etc.
Is the ESDARF02-1BU2CK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDARF02-1BU2CK have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for ESDARF02-1BU2CK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDARF02-1BU2CK often in real-time on the comparison pages.
What if I can't find stock of ESDARF02-1BU2CK?
You can fill out our help required form which you can use to request a quote for ESDARF02-1BU2CK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.