Status: | Active |
---|---|
Series: | ESDALC20-1BF4 |
RoHS: | Compliant |
Prices starting from US$0.0233
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
52,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
52,980
in stock
|
Buy Now | |
element14
from US$0.0426
|
52,980
in stock
|
Buy Now | |
Future Electronics
from US$0.0343
|
-
|
Buy Now | |
Avnet America
from US$0.0233
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low VBR/VCL ratio |
Bidirectional device |
Low leakage current < 1 nA typ. |
0201 package |
Ultra low PCB area: 0.18 mm2 |
ECOPACK®2 compliant component |
Complies with the following standards IEC 61000-4-2 level 4: ±30 kV (air discharge) / ±20 kV (contact discharge) |
IEC 61000-4-2 level 4: ±30 kV (air discharge) / ±20 kV (contact discharge) |
Product Specifications |
---|
DS11117 Low clamping, low capacitance bidirectional single line ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Diode, Esd Protection, 10.5Pf | Newark Electronics |
DIODE, ESD PROTECTION, 10.5PF | element14 |
ESDALC Series 0201 90 W 20 V Bi-Directional 1 Line ESD Protected TVS Diode | Future Electronics |
ESD Suppressor TVS ±30kV 2-Pin 0201 T/R | Avnet America |
ESD Suppressor TVS �30kV 2-Pin 0201 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDALC20-1BF4?
Additional datasheets, footprints and schematics for ESDALC20-1BF4 are listed on our Part Details page. You can also find images and similar parts to ESDALC20-1BF4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALC20-1BF4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALC20-1BF4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALC20-1BF4 fall under?
The ESDALC20-1BF4 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDALC20-1BF4 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALC20-1BF4 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALC20-1BF4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDALC20-1BF4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ESDALC20-1BF4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALC20-1BF4 often in real-time on the comparison pages.
What if I can't find stock of ESDALC20-1BF4?
You can fill out our help required form which you can use to request a quote for ESDALC20-1BF4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.