Status: | Active |
---|---|
Series: | ESDA8P80-1U1M |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low clamping voltage |
Typical peak pulse power: 1100 W (8/20μs) |
1100 W (8/20μs) |
Stand-off voltage 6.3 V |
Unidirectional diode |
Low leakage current: 0.2 μA at 25 °C |
0.2 μA at 25 °C |
Product Specifications |
---|
DS11429 High power transient voltage suppressor |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Trans.Voltage Suppressor 6.3V 1100W 1610 | RS |
Protection |Stmicroelectronics ESDA8P80-1U1M | Newark Electronics |
ESDA Series 1100 W 25 V Uni-Directional Surface Mount TVS Diode - QFN-1610 | Future Electronics |
Diode TVS Single Uni-Dir 6.3V 1100W 2-Pin QFN T/R | Avnet America |
DIODE, ESD PROTECTION, 7.3V, QFN | element14 |
Where can I find additional details, specifications and documents for a ESDA8P80-1U1M?
Additional datasheets, footprints and schematics for ESDA8P80-1U1M are listed on our Part Details page. You can also find images and similar parts to ESDA8P80-1U1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA8P80-1U1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA8P80-1U1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA8P80-1U1M fall under?
The ESDA8P80-1U1M is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to ESDA8P80-1U1M when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA8P80-1U1M you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA8P80-1U1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA8P80-1U1M have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ESDA8P80-1U1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA8P80-1U1M often in real-time on the comparison pages.
What if I can't find stock of ESDA8P80-1U1M?
You can fill out our help required form which you can use to request a quote for ESDA8P80-1U1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.