Status: | Active |
---|---|
Series: | ESDA7P60-1U1M |
RoHS: | Compliant |
Prices starting from US$0.08
Low clamping voltage |
Typical peak pulse power: 700 W (8/20μs) |
700 W (8/20μs) |
Stand off voltage 5 V |
Unidirectional diode |
Low leakage current: 0.2 μA at 25 °C |
0.2 μA at 25 °C |
RoHS compliant |
Product Specifications |
---|
DS10660 High power transient voltage suppressor |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
ESD Suppressor TVS Single Uni-Dir ±30kV@Air Gap/±30kV@Contact Disc 2-Pin QFN T/R | Avnet America |
ESDA Series 6.4 V 700 W SMT Uni-Directional TVS Diode - 1610 | Future Electronics |
5V Power TVS 700W Unidirect. QFN1610 | RS |
ESD Suppressor TVS Single Uni-Dir �30kV@Air Gap/�30kV@Contact Disc 2-Pin QFN T/R | EBV Elektronik |
ESD PROTECTION DEVICE, 5V, QFN-2 | Farnell |
Protection |Stmicroelectronics ESDA7P60-1U1M | Newark Electronics |
Where can I find additional details, specifications and documents for a ESDA7P60-1U1M?
Additional datasheets, footprints and schematics for ESDA7P60-1U1M are listed on our Part Details page. You can also find images and similar parts to ESDA7P60-1U1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA7P60-1U1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA7P60-1U1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA7P60-1U1M fall under?
The ESDA7P60-1U1M is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to ESDA7P60-1U1M when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA7P60-1U1M you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA7P60-1U1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA7P60-1U1M have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, EBV Elektronik and Farnell have stock available or on a lead time for ESDA7P60-1U1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA7P60-1U1M often in real-time on the comparison pages.
What if I can't find stock of ESDA7P60-1U1M?
You can fill out our help required form which you can use to request a quote for ESDA7P60-1U1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.