Status: | Active |
---|---|
Series: | ESDA25P35-1U1M |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
18,721
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
16,000
in stock
|
Buy Now | |
element14
from US$0.13
|
9,440
in stock
|
Buy Now | |
Farnell
from US$0.12
|
9,440
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
8,000
in stock
|
Buy Now | |
Avnet Silica
-
|
128,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low clamping voltage |
Typical peak pulse power: 1400 W (8/20 µs) |
Stand-off voltage 22 V |
Unidirectional diode |
Low leakage current: 0.2 µA at 25 °C |
Complies with IEC 61000-4-2 level 4 ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
Product Specifications |
---|
DS11750 High power transient voltage suppressor |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Application Notes for related Tools & Software |
---|
AN5418 How to build a simple USB-PD sink application with STM32CubeMX |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode,esd Protection,24.6V,qfn,clamping Voltage Vc Max-41V,diode Case Style-Qfn,no. Of Pins-2Pins,operating Voltage-,power Dissipation Pd-,product Range-,automotive Qualification Standard-,svhc-No Svhc -12 Rohs Compliant: Yes |Stmicroelectronics ESDA25P35-1U1M | Newark Electronics |
ESD Suppressor TVS Single Uni-Dir ±30kV@Air Gap/±30kV@Contact Disc 2-Pin QFN T/R | Avnet America |
DIODE, ESD PROTECTION, 24.6V, QFN | element14 |
ESDA Series 1400 W 25 V 1610 Uni-Directional Surface Mount TVS Diode | Future Electronics |
Trans. Voltage Suppressor 22V 1400W 1610 | RS |
ESD Suppressor TVS Single Uni-Dir �30kV@Air Gap/�30kV@Contact Disc 2-Pin QFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ESDA25P35-1U1M?
Additional datasheets, footprints and schematics for ESDA25P35-1U1M are listed on our Part Details page. You can also find images and similar parts to ESDA25P35-1U1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA25P35-1U1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA25P35-1U1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA25P35-1U1M fall under?
The ESDA25P35-1U1M is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to ESDA25P35-1U1M when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA25P35-1U1M you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA25P35-1U1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA25P35-1U1M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for ESDA25P35-1U1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA25P35-1U1M often in real-time on the comparison pages.
What if I can't find stock of ESDA25P35-1U1M?
You can fill out our help required form which you can use to request a quote for ESDA25P35-1U1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.