Status: | Active |
---|---|
Series: | ESDA22P150-1U3M |
RoHS: | Compliant |
Low clamping voltage |
Peak pulse power: 4500 W (8/20µs) |
4500 W (8/20µs) |
Stand off voltage 20 V |
Unidirectional diode |
Low leakage current: 0.25 µA at 25°C |
0.25 µA at 25°C |
Complies with the following standards: IEC 61000-4-2 level 4 ± 30 kV (air discharge) ± 30 kV (contact discharge) |
± 30 kV (air discharge) |
± 30 kV (contact discharge) |
Product Specifications |
---|
DS12572 High power transient voltage suppressor |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Dfd Protection & Filter |Stmicroelectronics ESDA22P150-1U3M | Newark Electronics |
ESD Protection DFN.20.20-2L | Future Electronics |
ESD Suppressor TVS Single Dual Anode Uni-Dir 30kV 3-Pin QFN T/R | Avnet America |
ESD PROTECTION DIODE, QFN-3 | element14 |
Where can I find additional details, specifications and documents for a ESDA22P150-1U3M?
Additional datasheets, footprints and schematics for ESDA22P150-1U3M are listed on our Part Details page. You can also find images and similar parts to ESDA22P150-1U3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA22P150-1U3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA22P150-1U3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA22P150-1U3M fall under?
The ESDA22P150-1U3M is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to ESDA22P150-1U3M when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA22P150-1U3M you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA22P150-1U3M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA22P150-1U3M have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ESDA22P150-1U3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA22P150-1U3M often in real-time on the comparison pages.
What if I can't find stock of ESDA22P150-1U3M?
You can fill out our help required form which you can use to request a quote for ESDA22P150-1U3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.