ESDA18-1K ESD Protection by STMicroelectronics

EOS and ESD Transilâ„¢ protection for charger and battery port

Status: Active
Series: ESDA-1K
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ESDA-1K is a single line Transil diode designed specifically for the protection of integrated circuits in portable equipment and miniaturized electronics devices subject to ESD and EOS transient overvoltages.

Where to Buy

Prices starting from US$0.0339

Distributor Stock
Logo for Farnell
Farnell
from US$0.0425
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
12,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0339
-
Buy Now

Features

Breakdown voltage: 12 V, 18 V
Unidirectional device
High peak power dissipation: 450 W (8/20 μs waveform)
ESD protection level better than IEC 61000-4-2 level 4: 30 kV contact discharge.
Low leakage current < 0.5 μA at 5 V
PCB area: 1.3 mm2
Benefits High EOS and ESD protection level High integration Suitable for high density board Small package
High EOS and ESD protection level
High integration
Suitable for high density board
Small package
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G - Method 3015-7 Class 3BHBM (Human Body Model): ≥ 8 kV
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge)
15 kV (air discharge)
8 kV (contact discharge)
MIL STD 883G - Method 3015-7 Class 3BHBM (Human Body Model): ≥ 8 kV
HBM (Human Body Model): ≥ 8 kV

Resources







Alternative Descriptions

ESD Suppressor TVS 30KV 2-Pin SOD-523 T/R | Avnet Silica
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDA18-1K | Newark Electronics
ESDA Series 1 Channel 18 V 105 pF SMT Uni Direction TransilÔ Array - SOD-523 | Future Electronics
DIODE, TVS, UNI, 18V, 450W, SOD523 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESDA18-1K?

Additional datasheets, footprints and schematics for ESDA18-1K are listed on our Part Details page. You can also find images and similar parts to ESDA18-1K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESDA18-1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA18-1K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESDA18-1K fall under?

The ESDA18-1K is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.

Can I view similar or alternative parts?

You can view similar parts to ESDA18-1K when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA18-1K you can contact the distributor directly for product support, shipping queries etc.

Is the ESDA18-1K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ESDA18-1K have stock available?

Authorised distributors including Avnet Silica, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ESDA18-1K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESDA18-1K often in real-time on the comparison pages.

What if I can't find stock of ESDA18-1K?

You can fill out our help required form which you can use to request a quote for ESDA18-1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay