ESDA17-5SC6 ESD Protection by STMicroelectronics

Transilâ„¢ array for ESD protection

Status: Active
Series: ESDA17-5SC6
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ESDA17-5SC6 is a monolithic array designed to protect up to 5 lines against ESD transients. The device is ideal for applications where board space saving is required.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
9,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

5 unidirectional Transil functions
Minimum breakdown voltage range: V
Peak pulse power (8/20 μs); 150 W
Tiny leakage current at stand-off voltage:< 100 nA
Benefits High ESD protection level High integration Suitable for high density boards
High ESD protection level
High integration
Suitable for high density boards
Complies with the following standards: IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) MIL STD 883E- Method 3015-7: class 325 kV (human body model)
IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge)
15 kV (air discharge)
8 kV (contact discharge)
MIL STD 883E- Method 3015-7: class 325 kV (human body model)
25 kV (human body model)

Resources







Alternative Descriptions

ESD Suppressor TVS �15KV 6-Pin SOT-23 T/R | Avnet Silica
ESDA Series 5 Channel 17 V 33 pF SMT Uni-Directional TransilÔ Array - SOT-23-6 | Future Electronics
ESD Suppressor TVS ±15KV 6-Pin SOT-23 T/R | Avnet America
TRANSIL ARRAY UNI QUAD ESD SOT23-6 | Farnell
Transient Voltage Suppressor, Tvs, 1.2 V, Sot-23, 6 |Stmicroelectronics ESDA17-5SC6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESDA17-5SC6?

Additional datasheets, footprints and schematics for ESDA17-5SC6 are listed on our Part Details page. You can also find images and similar parts to ESDA17-5SC6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESDA17-5SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA17-5SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESDA17-5SC6 fall under?

The ESDA17-5SC6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.

Can I view similar or alternative parts?

You can view similar parts to ESDA17-5SC6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA17-5SC6 you can contact the distributor directly for product support, shipping queries etc.

Is the ESDA17-5SC6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ESDA17-5SC6 have stock available?

Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for ESDA17-5SC6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESDA17-5SC6 often in real-time on the comparison pages.

What if I can't find stock of ESDA17-5SC6?

You can fill out our help required form which you can use to request a quote for ESDA17-5SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay