Status: | Active |
---|---|
Series: | ESDAL |
RoHS: | Compliant |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0380
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
6,385
in stock
|
Buy Now | |
RS
from US$0.07
|
5,960
in stock
|
Buy Now | |
element14
from US$0.19
|
4,286
in stock
|
Buy Now | |
Farnell
from US$0.19
|
3,469
in stock
|
Buy Now | |
Micros
from US$0.05
|
2,610
in stock
|
Buy Now | |
Kruse
-
|
2,073,000
in stock
|
Buy Now | |
Avnet Silica
-
|
183,000
in stock
|
Buy Now |
Unidirectional device |
Low leakage current (IR max. < 20 µA at VBR) |
300 W peak pulse power (8/20 µs) |
Product Specifications |
---|
DS1922 Dual Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 2 Channel 14.2 V 90 pF SMT Uni-Directional TransilÔ Array - SOT-23 | Future Electronics |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDA14V2L. | Newark Electronics |
ESD Suppressor TVS 16KV 3-Pin SOT-23 T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
Unidirection 2-way ESD array ESDA14V2L | RS |
DIODE ARRAY, TVS, DUAL, 14.2VBD | element14 |
12V | Micros |
DIO Z ARY 2X 12V ESDA14V2L ESD SOT 23 | Kruse |
Where can I find additional details, specifications and documents for a ESDA14V2L?
Additional datasheets, footprints and schematics for ESDA14V2L are listed on our Part Details page. You can also find images and similar parts to ESDA14V2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA14V2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA14V2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA14V2L fall under?
The ESDA14V2L is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA14V2L when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA14V2L you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA14V2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA14V2L have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for ESDA14V2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA14V2L often in real-time on the comparison pages.
What if I can't find stock of ESDA14V2L?
You can fill out our help required form which you can use to request a quote for ESDA14V2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.